location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20UD001EMX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042683578 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:05:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen 7 PRO 4750U (8C/16T, 1.7/4.1GHz, 4MB L2/8MB L3)
  • - 16GB DDR4-3200
  • - 512GB SSD M.2 2280 PCIe 3.0x4 NVMe Opal2
  • - AMD Radeon Graphics
  • - Windows 10 Pro 64
Guarantee: 3-year, Depot
Long product name Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

AMD Ryzen 7 PRO 4750U (8C/16T, 1.7/4.1GHz, 4MB L2/8MB L3), 16GB DDR4-3200, 512GB SSD M.2 2280 PCIe 3.0x4 NVMe Opal2, 14" FHD (1920x1080) IPS 250nits Anti-glare, AMD Radeon Graphics, Intel AX200 11ax 2x2 + BT5.2, 720p + IR with ThinkShutter, Windows 10 Pro 64
More>>>
Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer

Saves time & your bottom line
The AMD performance-driven ThinkPad T14 laptop boasts all you need in a PC to get the job done—no matter how big. Blazing-fast WiFi 6 gets you online even quicker, or choose the optional WWAN card for connectivity even without WiFi. Plus, time-saving features like call-control keys, Modern Standby, and Wake-on-Voice add convenience and simplify your workflow.

Short summary description Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14, AMD Ryzen™ 7 PRO, 1.7 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14 AMD Ryzen™ 7 PRO 4750U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Makes personal computing even more personal
Makes personal computing even more personal

Between processor, memory, storage, and display options, the ThinkPad T14 laptop offers nearly unlimited configurations, making it one of the most customizable computers on the market. With long battery life and rapid-charging technology, you can unleash from your desk to confidently go wherever the road or the sky takes you.

Made for kicking back & relaxing too
The ThinkPad T14 laptop is everything you need for work—and everything you want for off-the-clock enjoyment. Display options include FHD, touch, and low power to fit all the ways you use your screen. Combined with a Dolby Audio™ Speaker System for enhanced sound, streaming movies or listening to music has seldom been this rewarding.

Handles whatever life conjures up
Handles whatever life conjures up

ThinkPad T14 laptops are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust these laptops to handle whatever life throws your way.

Smarter security
As part of ThinkShield security solutions, we offer a combination of hardware and software that work together to ensure what’s on your display is for your eyes only. The optional 500-nit touchscreen PrivacyGuard panel offers a richer, interactive viewing experience for you while preventing shoulder surfers from seeing your data. Exclusive AMD Memory Guard provides comprehensive memory encryption.

Amps up your productivity
Amps up your productivity

The ThinkPad T14 laptop includes productivity-enhancing features like Modern Standby, which enables the system to wake in one second and connect to the internet one second later. And with Wake on Voice, when the lid is open you can simply speak from across the room to wake the system. What’s more, with just the touch of a button, you can easily answer, make, and disconnect from conference calls by using the F9-F11 function keys.

Because connections matter
The T14 laptop keeps you connected no matter where you go. WiFi 6 delivers fast, reliable connections even on networks with lots of devices attached. Or choose the optional LTE-A WWAN card that provides a connection wherever there’s cellular service*. *WWAN must be configured at the time of purchase and requires network service.

Design
Color name
Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7 PRO
Processor model *
4750U
Processor cores
8
Processor boost frequency
4.1 GHz
Processor frequency *
1.7 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1270 x 720 pixels
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Network
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
50 Wh
Battery life (max)
14 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
MIL-STD-810G compliant
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
13" (329 mm)
Depth
8.94" (227 mm)
Height
0.705" (17.9 mm)
Weight *
3.42 lbs (1.55 kg)