Lenovo logo

Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14939
Info modified on:
14 Jun 2024, 20:18:30
Bullet Points Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 Touch
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 Touch, Intel UHD Graphics, LAN, WLAN, 4G, Webcam, Windows 10 Pro 64-bit

Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

One-stop-shop for productivity
From powerful Intel® processing to remarkable NVIDIA® graphics option, the ThinkPad T14 laptop delivers all you need in a PC to get the job done—no matter the size. Blazing-fast WiFi 6 gets you online even quicker. Plus, time-saving features like call-control keys, Modern Standby, and Wake on Voice add convenience and simplify your workflow.

Not called a “personal computer” for nothing
Between processor, memory, storage, graphics, and display options, the ThinkPad T14 laptop offers nearly unlimited configurations, making it one of the most personal computers on the market. And with epic battery life, you’ll never be tethered to your desk. So confidently go wherever the road or the sky takes you.

Made for downtime too
The ThinkPad T14 laptop is everything you need for work—and everything you want for off-the-clock enjoyment. With Dolby Audio™ Speaker System for enhanced sound, streaming movies or listening to music has seldom been this rewarding.

Durability = smarter
Like all ThinkPad laptops, the ThinkPad 14 undergoes some of the most stringent product testing in the industry, so you get the perfect blend of value and durability when you purchase one.

Because waiting is so yesterday
The ThinkPad T14 laptop includes productivity-enhancing features like Modern Standby, which enables the system to wake in one second and connect to the internet one second later. And with Wake on Voice, when the lid is open you can simply speak from across the room to wake the system. What’s more, with just the touch of a button, you can easily answer, make, and disconnect from conference calls by using the F9-F11 function keys.

With or without WiFi
The T14 laptop keeps you connected no matter where you go. Choose the optional LTE-A WWAN card that provides a connection wherever there’s cellular service*. Never worry about being leashed to WiFi or having to stay within range. *WWAN must be configured at the time of purchase and requires network service.

Short summary description Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T14, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T14 Intel® Core™ i5 i5-10210U Laptop 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.