Lenovo logo

Lenovo ThinkPad X395 AMD Ryzen™ 7 PRO 3700U Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63508
Info modified on:
23 Apr 2025, 15:15:39
Short summary description Lenovo ThinkPad X395 AMD Ryzen™ 7 PRO 3700U Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X395, AMD Ryzen™ 7 PRO, 2.3 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X395 AMD Ryzen™ 7 PRO 3700U Laptop 13.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X395. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 10. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.