Lenovo logo

Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51482
Info modified on:
10 Aug 2024, 11:00:45
Bullet Points Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Intel Core i5-8250U (4C/8T, 1.6/3.4GHz, 6MB)
  • - 8GB LPDDR3-2133
  • - 256GB SSD M.2 2280 PCIe NVMe Opal2
  • - Intel UHD Graphics 620
  • - Windows 10 Pro 64
Guarantee:
3-year, Depot
Long product name Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-8250U (4C/8T, 1.6/3.4GHz, 6MB), 8GB LPDDR3-2133, 256GB SSD M.2 2280 PCIe NVMe Opal2, 13" QHD+ (3000x2000) IPS 400nits AR (anti-reflection), Intel UHD Graphics 620, Intel 8265 11ac 2x2 + BT4.2, IR + 2.0MP + Rear-facing 8.0MP, Windows 10 Pro 64

Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Tablet. Laptop. Canvas. You decide.
Redesigned from the ground up, ThinkPad X1 Tablet gives you power, productivity, and portability in an ultrapremium detachable 2-in-1 that means business. From the enlarged edge-to-edge display—now 13"—to the enhanced security hardware, to the responsive voice experience that wakes your device even faster, the X1 Tablet is the perfect solution for professionals on the go.

Short summary description Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 , 13", 3000 x 2000 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad X1 4G Intel® Core™ i5 LTE 256 GB 13" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X1 . Display diagonal: 13", Display resolution: 3000 x 2000 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8250U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 31.4 oz (890 g). Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.