location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20HJA00MLM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:16:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High performance Mobile workstation Clamshell Black
  • - Intel® Xeon® E3 v6 E3-1505MV6 3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® Quadro® M2000M 4 GB Intel® HD Graphics P630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 66 Wh 4 h 170 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black

39.624 cm (15.6 ") FHD LED 1920 x 1080, Intel Xeon E3-1505Mv6 (3.0 GHz), 8GB DDR4, 512GB SSD, NVIDIA Quadro M2200M 4GB, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black as supplied by the manufacturer

Powerful Performance
PC performance has never been faster. Intel® 7th Gen Core™ i and Xeon™ processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Dazzling Display
Choose a 4K UHD display with IPS technology, and get vivid colors and 180-degree viewing angles. X-Rite® PANTONE® colour calibration yields greater image accuracy, more precise color matching, and a consistently true display. Intel® Thunderbolt™ 3 revolutionises connection technology – simultaneously supporting high-resolution displays and high-performance data devices through a single, compact port.

Impressive Features Built In
The ThinkPad P51 features Lenovo’s award-winning keyboard, which is made better with a redesigned Touchpad. Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Because you demand proven performance and software stability, Lenovo ensures that more than 100 applications are ISV certified. For true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).

Audio Clarity from Dolby®
Dolby® Home Theater® maximises volume output of the built-in stereo speakers without distortion – enjoy a crisp, clear, immersive surround sound experience with all the power and nuance of the cinema, and all the immediacy of live performance.

Short summary description Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P51, Intel® Xeon® E3 v6, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1505MV6, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-08-04 04:26:56
Uk has collected 25 expert reviews for Lenovo ThinkPad P51 Intel® Xeon® E3 v6 E3-1505MV6 Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Windows 10 Pro Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2017-11-11 04:37:57
We have looked at a few of Lenovo's workstation-type notebooks and PCs, and today we are looking at a ThinkPad designed to be more of a mobile workstation hybrid notebook. Under the ThinkPad brand, the P51 can be configured in multiple ways.You can get it...
Bottom line Construction quality of the ThinkPad P51 is excellent; the notebook feels solid, like a tool. It is well thought out and offers a wide variety of physical features we liked such as a spill-resistant keyboard, removable battery, and simple upgrade capabili...
92%
notebookcheck.net
Updated:
2017-08-04 04:26:56
More performance and a very good display. Lenovo's ThinkPad P51 is a full-fledged mobile workstation with a 15-inch display, powerful Xeon quad-core processor and a professional graphics card from Nvidia. The 4K screen in particular convinced in the revie...
Good very good build quality and stability, excellent input devices, very high performance, even under load, modern port selection, many security features, fast PCIe-SSD, quiet cooling, can be configured, 36-month warranty, matte 4K panel with wide color gamu...
Bad that is unnecessarily complicated, poor speakers, high surface temperatures under load at some spots, coil whine...
89%
Laptopmag.com
Updated:
2017-08-21 01:47:27
When you need a notebook with high-end graphics performance for 3D modeling, video editing, animation or engineering applications, you want a mobile workstation. Lenovo's 15.6-inch ThinkPad P51 can handle all of those demanding tasks and more thanks to ga...
Good Strong performance, All-day battery life, Vibrant display...
Bad Heavy and bulky, Important ports are on the back, Screen dimmer than competitors'...
Bottom line Ideal for 3D modelers and engineers, the ThinkPad P51 packs plenty of power into a somewhat-bulky 15-inch chassis...
80%
servethehome.com
Updated:
2017-09-24 04:10:23
It's been over a year now that we first looked at Lenovo's ThinkPad P50 Mobile Workstation, it's now back with a new and improved, upgraded version, called the P51. The ThinkPad P series created for professionals who need the most performance from a mobi...
Bottom line The ThinkPad P51 Mobile Workstation is a noteworthy upgrade from the P50; improved by the new Kaby Lake Xeon E3-1535M v6 and Nvidia Quadro M2200M, both of these new components also help with improved battery life. Improved Samsung NVMe M.2 SSD boosts perf...
0%
notebookreview.com
Updated:
2017-11-11 04:37:57
The Lenovo ThinkPad P-series notebooks are mobile workstations, separate from the rest of the ThinkPad line. The ThinkPad P51 we're reviewing in this article is one of the fastest 15.6-inch notebooks sold today. It can be equipped with server-grade hardwa...
Good Beautiful 4K display, Excellent keyboard, touch pad, and pointing stick, Available serverclass components, Impressive battery life...
Bad Options quickly add to the price, Only a 1year warranty is standard...
Bottom line We were more than impressed by the Lenovo ThinkPad P51. This mobile workstation has as much power as you can expect to find in 15.6-inch chassis. Be forewarned that at 5.6 pounds, it's not the lightest machine out there, and that's not counting its one-po...
84%
computershopper.com
Updated:
2017-12-04 01:51:46
The mobile workstation arena contains several key players, who create uber-laptops specifically to handle resource-hungry applications such as video editing, 3D modeling, animation, visual effects, and high-end scientific analysis. HP and Dell have dedica...
Good Powerful, Stunning 4K screen with built-in color calibrator, Easily expandable...
Bad Pricey, Speakers lack bass response...
Bottom line Lenovo's latest industrial-strength mobile workstation delivers the goods for high-end rendering and media creation while being surprisingly portable...
80%