Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15915
Info modified on:
17 Jun 2024, 17:42:12
Long product name Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Intel Core i5-7200U (3M Cache, 2.5GHz), 8GB DDR4 2133MHz, 256GB SSD, 14" LED, Intel HD Graphics 620, Gigabit LAN, Wi-Fi, Bluetooth 4.1, Windows 10 Pro 64-bit

Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Business-Ready, Right Out Of The Box
With powerful processing, a superb operating system, and an up to 18-hour battery life, the ThinkPad T470 is designed to enhance your productivity, anywhere. Easy to use, deploy, and service, this 14” robust laptop has a host of cutting-edge technology, including solid-state storage and secure fingerprint reading. All of this, plus the legendary ThinkPad reliability and support.

Performance You Can Count On
With the responsiveness and efficiency of 7th generation Intel® Core™ processors, the Lenovo ThinkPad T470 lets you switch effortlessly between your favorite apps—increasing your productivity, creativity, or entertainment levels along the way

Super Fast SSD Storage
Unlike a regular mechanical hard drive, a Solid-State Drive (SSD) has no moving parts and performs faster—including booting up (nearly 3X quicker), opening files (as much as 30% faster), and transferring files (around 200 MB/s, compared to 50-120 MB/s). As well as being quieter, it’s also more reliable, more rugged, and more secure.

Tested for Battle, Built for Success
Every ThinkPad laptop undergoes 12 stringent military tests and over 200 quality checks. So, you can rest easy knowing that your T470 is more than capable of surviving the bumps and bruises of everyday life.

User-Friendly, Business-Friendly
Easy to set up and roll out, the T470 is also quick to service, upgrade, and secure. From an everyday user to an IT technician, this business laptop is designed to make life (and work) easier for everyone.

Less Really is More
The T470 is available with Microsoft Windows 10 Pro Signature Edition. Now, you can say goodbye to unwanted trial ware, apps, or distractions. And hello to a faster laptop, from startup to shut down and everything in-between.

Forgot Your Password?
With Windows Hello’s advanced fingerprint technology, there’s no need to worry about remembering your password. Simply touch the fingerprint reader to log in, quickly and securely.

Get Closer to the Action
By configuring your T470 with an optional touchscreen, you can interact more with your work—and have more fun during your downtime.

Make Light Work of Long Days
With its two batteries and Power Bridge technology, the T470 gives you greater flexibility and up to 18 hours of power on a single charge. That's more than enough juice to help you burn the midnight oil or binge-watch your favorite show.

For On-the-Go Productivity and Entertainment
Weighing around 3.48 lbs (1.58 kg) and just 0.79 in (19.95 mm), the T470 gives you portability, without sacrificing performance. Its 14.0" FHD display delivers sharp, vibrant visuals—perfect for working on the go or kicking back to enjoy a movie.

Stay Connected, Even When You’re Not
With super-fast LTE-A (4G) connectivity, the T470 gives you prompt access to all your cloud data and apps—even if you are out of WiFi range.

Look Sharp, Sound Sharper
The T470 has an HD web camera and dual array microphones (with background noise reduction) as standard—ideal for whether you're on a call in a busy open plan office or a bustling coffee shop.

Rest Easy Wherever Life Takes You
The T470 comes with a worldwide warranty as standard, enabling you to seek expert assistance and help in 160 countries across the globe.

Enhanced TrackPad and TrackPoint
By constantly listening to our customers, we have been able to refine the T470’s TrackPad and TrackPoint. With an improved design that lessens jumps or gaps when scrolling, these pointing devices offer a smoother, cleaner, and more accurate experience. Together with the award-winning ergonomic ThinkPad keyboard, the T470 will soon help you make light work of hard work

Prepare to Be Thunderstruck
The ThinkPad T470 includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

Short summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T470, Intel® Core™ i5, 2.5 GHz, 14", 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 14" 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.