location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20H500B0RT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:00:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 180 GB SSD
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black

15.6" LED Full HD 1920 x 1080, Intel Core i5-7200U (3M Cache, 2.5GHz), 4GB DDR4, Intel HD Graphics 620, 180GB SSD, WLAN, Bluetooth, Windows 10 Pro 64-Bit
More>>>
Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Thin, Light, and Powerful
With its slim design and light weight, the ThinkPad E570 gives you the performance to get things done—wherever you are. Powered by 7th Generation Intel® Core™ processors, this laptop can be configured with various graphics, storage, memory, and connectivity options, based on your business requirements.

Business-Ready and Secure
The E570 has a host of productivity-enhancing features, including Windows 10, which combines the best of Windows you already know, plus lots of great improvements you’ll love having. Additional HDMI, VGA, and USB ports make life easier when presenting or sharing information. An optional swipe fingerprint reader makes your fingerprint your password. And a Trusted Platform Module (TPM) function gives you extra peace of mind by encrypting all your data.

Web Conferencing Made Easy
Thanks to wide-angle viewing, face-tracking, and low-light sensitivity features, the built-in HD webcam and dual noise-cancelling microphones make it so simple to link up with colleagues and friends. The E570 even has convenient multimedia keys for quick, easy access to the microphone and speaker.

Award-Winning Keyboard
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard with numeric keypad is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Perfected over 20+ years, it also has a large TrackPad with buttons that can be configured multiple ways.

Vibrant Visuals, Superb Sound
The E570 is easy on the eyes—and ears. It comes with up to a 15.6" FHD (1920 x 1080) antiglare display. You can also enjoy crisp, clear surround sound via built-in stereo speakers and Dolby® Audio™ Premium. Complete your multimedia experience with a multi-recorder optical drive.

Legendary Reliability
Renowned for ruggedness, durability, and quality, ThinkPad laptops undergo robust testing. These include pressure, temperature, humidity, vibration, and dust tests.

Short summary description Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad E570, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS)
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
180 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
180 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Conexant CX11852
Number of built-in speakers
2
Speakers manufacturer
Conexant
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
14.9" (379 mm)
Depth
10.3" (261 mm)
Height
1" (25.4 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:01:00
Uk has collected 47 expert reviews for Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-09-12 10:20:00
CLR are here to help you in your search for your perfect laptop replacement or upgrade with our Lenovo ThinkPad E570 Laptop Review and Specification article. When it comes to buying a laptop you must make the right choice.This type of laptops are generall...
0%
expertreviews.co.uk
Updated:
2019-11-14 12:50:47
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.net
Updated:
2018-01-20 02:01:00
Disappointing screen. With the ThinkPad E570, Lenovo delivers a quiet, enduring office machine that serves with a good keyboard and lightning-fast NVMe SSD. The HD screen is a complete disappointment...
Good matte screen, always runs quietly, low temperatures, NVMe SSD, 2.5-inch hard drive, good battery life, maintenance hatch...
Bad dark, low-contrast, viewing angle dependent screen, casing could be stiffer, no docking port (OneLink), one year warranty only...
83%
notebookcheck.net
Updated:
2018-01-20 02:01:00
Affordable ThinkPad pioneer. After the smaller E470 quite convinced us, we now have Lenovo's ThinkPad E570 as a 15.6-inch Kaby Lake pioneer in the test. Our in-depth report reveals whether the larger model from the E lineup is just as convincing...
Good pleasant input devices, satisfactory screen, almost always noiseless, above-average speakers, strong GPU for a business laptop...
Bad display cover: unsatisfactory stability & build, no USB Type-C, unfavorable interface distribution, throttling in the stress test...
Bottom line Too bad that Lenovo makes such mistakes in terms of build. The E570 is actually a very interesting device primarily for students - however, the smaller E470 might just be even more attractive.Nevertheless, a purchase recommendation can be given for the E5...
84%