Lenovo logo

Lenovo ThinkPad E545 AMD A6 A6-5350M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61599
Info modified on:
23 Apr 2025, 14:38:55
Short summary description Lenovo ThinkPad E545 AMD A6 A6-5350M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Lenovo ThinkPad E545, AMD A6, 2.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E545 AMD A6 A6-5350M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Lenovo ThinkPad E545. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5350M, Processor frequency: 2.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8450G. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.