Lenovo ThinkCentre Edge 91z, 21.5", Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional, Black
Lenovo ThinkCentre Edge 91z. Display diagonal: 21.5". Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black