- - Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB)
- - 1x 16GB DDR4-3200
- - 256GB SSD M.2 2280 PCIe 3.0x4 NVMe
- - Intel Iris Xe Graphics
- - Windows 11 IoT Enterprise SAC 64
ThinkSmart Core Full Room Kit, Intel Core i5-1145G7E, 16GB, 256GB SSD, 10.1" Display on Lenovo IP Controller, Windows 10 IoT Enterprise SAC
Smarter Teams collaboration with existing A/V tech
Add smarter collaboration technology to meeting rooms of all sizes with our ThinkSmart Core + Controller kit for Microsoft Teams Rooms—ideal for spaces that already have A/V technology. Kit includes ThinkSmart Core, a computing device built on the Intel vPro platform and certified for Microsoft Teams, a Controller display, Premier Support, and our ThinkSmart Manager Premium software, for remote manageability, deployment, and more.
Powerful & secure performance
The ThinkSmart Core computing device is powered by 11th Gen Intel® Core™ vPro® processors with Intel® Iris® Xe graphics for optimized business productivity and collaboration. It comes certified for and preloaded with Microsoft Teams Rooms—perfect for employees to connect, share, and collaborate seamlessly and securely. Plus, it runs on trusted Windows 10 IoT Enterprise SAC OS.
Collaborate face-to-face
Lenovo IP Controller designed with today's modern conference room in mind, the 10.1" Lenovo IP controller features easy-to-use Ethernet connectivity, which simplifies installation and eliminates the hassle of abundant and expensive cords. Distances up to 100m are directly supported. This innovative conference room solution is recognized by host computers as a regular display, maximizing usable space and productivity, without increasing complexity and IT requirements. Due to its ubiquitous cabling, which also supplies power, it is seamless for IT to set up and simple to maintain, cutting long-term costs and the need for technical know-how. It also allows for long distance installations, paving the way for flexible and moveable furniture configurations, necessary for today's evolving work environment. In addition, the capacitive touch display provides a USB connection through to the host computer for connecting hardware such as a speaker/mic without requiring any additional extenders or cables.
Easy to manage
With ThinkSmart Manager software, IT teams can easily deploy, monitor, manage, and troubleshoot all of your organization’s ThinkSmart devices remotely. This custom-built manageability console is subscription-based and, as part of the kit, includes one year of Premium level. After a year, you have the option of subscribing to either Basic or Premium to continue the management service.
Security matters
ThinkSmart Core includes ThinkShield, our built-in suite of security solutions to protect your device and your data. Additionally, the Intel vPro® platform provides the world’s most comprehensive hardware-based security for business. Plus, both the Core and the Controller include the Kensington MiniSaver lock slots to physically secure the devices.
Fits anywhere
With integrated cable management and VESA mounts, the ThinkSmart Core and ThinkSmart Controller looks great anywhere.
Lenovo ThinkSmart Core + IP Controller Full Room Kit, CMOS, Full HD, 30 fps, Windows 10 IoT Enterprise SAC, Black
Lenovo ThinkSmart Core + IP Controller Full Room Kit. Sensor type: CMOS. HD type: Full HD, Supported video modes: 1080p, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 10.1". Operating system installed: Windows 10 IoT Enterprise SAC. Product color: Black