location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 22
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N8GAR1EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 15:30:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black

54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

One machine to connect you with the world.

Multitask with multiple devices.

The ThinkCentre Tiny-In-One (TIO) 22 Gen 5 is an all-rounder with its 21.5-inch FHD In-Plane Switching panel which provides an immersive video calling experience. This Modular design of the monitor makes it compatible with Lenovo’s range of high-performance ThinkCentre and ThinkStation Tiny Computers from 4th Gen, and gives a complete working experience when paired with its VoIP features. This can be installed on your monitor effortlessly and housed on the back of the monitor in a dedicated slot, making your desk cable-free. The classic installation mechanism ensures you have a consistent experience, allowing you to easily and quickly mount last-gen Tiny PCs on the monitor. Designed to be a powerful VoIP machine, this monitor is enhanced with features that make video conferencing a great experience. During online meetings, the 1080p RGB webcam and integrated noise-cancellation microphone produce exceptionally clear audio and video. TIO 22 Gen 5 also has a Smart Traffic Light indicator that alerts everyone in the vicinity to an ongoing meeting, letting you remain focused. If remaining focused and staying in the conversation is of importance to you, then the two built-in 3W speakers ensure that the audio from meetings is always clear and crisp. Easily manage VoIP calls with one toggle to change the volume or mute the call using the dedicated VoIP buttons. Your privacy is in your hands with the
ThinkShutter, which allows you to cover the camera when not in its use. Lenovo takes care of the environment with green packaging and optional CO2 offset service for zero to minimal carbon emission. In addition to Tiny PCs, this monitor can also be easily connected to other notebooks, towers using the HDMI and DP ports, and to other peripherals using the USB ports. With the ThinkColour software1, customize the screen’s attributes, create screen profiles, and easily switch between them as per your work preference. Protects your eyes from harmful blue light without any color distortion during long
hours of screen time with the Natural Low Blue Light technology. The TIO 22 Gen 5 is the perfect option if you’re looking for a clean and clutter-free setup to maximize productivity and enjoy an efficient, all-in-one experience.

Short summary description Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Tiny-In-One 22, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkCentre Tiny-In-One 22 LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Tiny-In-One 22. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Design
Product color *
Black
Certification
EU Energy Label (D-class) ENERGY STAR® Certified EPEAT™ Gold Registered TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification RoHS compliant Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
Ports & interfaces
USB Type-A downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
6.1" (15.5 cm)
Pivot
Yes
Pivot angle
-5 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
13.4 W
Power consumption (standby) *
0.3 W
Power consumption (max)
33 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Packaging content
Stand included
Yes
Cables included
AC
Power adapter included
Yes
Quick start guide
Yes
Power cable length
39.4" (1 m)
Weight & dimensions
Width (with stand)
19.3" (489.3 mm)
Depth (with stand)
8.17" (207.6 mm)
Height (with stand)
20.2" (512.3 mm)
Weight (with stand)
12.1 lbs (5.5 kg)
Width (without stand)
19.3" (489.3 mm)
Depth (without stand)
2.87" (72.8 mm)
Height (without stand)
13.4" (339.1 mm)
Weight (without stand)
7.05 lbs (3.2 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
1.81" (4.6 cm)
Packaging data
Package width
22.4" (568 mm)
Package depth
6.93" (176 mm)
Package height
16.6" (422 mm)
Package weight
17.9 lbs (8.1 kg)
Technical details
Warranty period
3 year(s)