Lenovo logo

Lenovo ThinkCentre Tiny in One LED display 21.5" 1920 x 1080 pixels Full HD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102287
Info modified on:
18 Jul 2025, 17:07:30
Short summary description Lenovo ThinkCentre Tiny in One LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny in One, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkCentre Tiny in One LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny in One. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.