Lenovo logo

Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5317
Info modified on:
17 Jun 2024, 19:57:53
Short summary description Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Lenovo ThinkCentre M920q, 2.4 GHz, Intel® Core™ i7, i7-8700T, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo ThinkCentre M920q Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Black:

Lenovo ThinkCentre M920q. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.91 lbs (1.32 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.