location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tiny-in-One 24 Gen3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10QYPAR1US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191545564987 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8-inch backlit LED panel with 1920 x 1080 resolution
  • - Supports Lenovo Tiny PC
  • - 1080p Camera, Dual MIC Array, 1 x DisplayPort
  • - Digital Controls with 8-language OSD Support mode for different aspect ratios(16:9, 4:3)
  • - Ratings: Energy Star 7.0, EPEAT Gold, China Energy Label Tier 1, EU RoHS, China RoHS, Turkey RoHS, Ukraine RoHS
Guarantee: 3 Years
Long product name Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" LED FHD (1920x1080) IPS, 16:9, 92.6 dpi,250 cd/m2, 1000:1, 4 - 14 ms, 0.2745 x 0.2745 mm, 178°/178°
More>>>
Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The ThinkCenter Tiny-in-One 24” is a lightweight, slim monitor that comfortably manages your workspace. Equipped with a LED panel, lift and tilt stand, and DisplayPort connectivity, this monitor delivers reliable performance at an affordable price. Best of all, it supports a Tiny PC.

Short summary description Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tiny-in-One 24 Gen3, 23.8", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo Tiny-in-One 24 Gen3 LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo Tiny-in-One 24 Gen3. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900, 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
92.6 ppi
Viewable size, horizontal
21.1" (53.5 cm)
Viewable size, vertical
12.3" (31.3 cm)
Viewable size diagonal
23.8" (60.5 cm)
Color gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Megapixel
2 MP
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
Number of upstream ports
1
DVI port
No
DisplayPorts quantity
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
LED indicators
Yes
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
21.3" (539.8 mm)
Depth (with stand)
11.1" (282.3 mm)
Height (with stand)
15.7" (399.4 mm)
Weight (with stand)
12.9 lbs (5.86 kg)
Width (without stand)
21.3" (539.8 mm)
Depth (without stand)
2.55" (64.8 mm)
Height (without stand)
14.5" (367.6 mm)
Weight (without stand)
7.96 lbs (3.61 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.87" (2.21 cm)
Packaging content
Stand included
Yes
Cables included
AC
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
China Energy Label Tier 1, EU RoHS, China RoHS, Turkey
Country Distributor
United States 1 distributor(s)