- - PC Black
- - Intel® Core™ i7 i7-7700 3.6 GHz
- - 8 GB DDR4-SDRAM 2400 MHz
- - 256 GB SSD
- - Intel® HD Graphics 630
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
Intel Core i7-7700 (8M Cache, 3.6GHz), 8GB DDR4 2400MHz, 256GB SSD, Intel HD Graphics 630, Gigabit Ethernet, Windows 10 Pro 64-bit
THE POWER TO DRIVE YOUR BUSINESS.
Extremely powerful, easy to manage, and configurable, ThinkCentre M710 SFF can be tailored to meet your computing needs today–and tomorrow. Boasting the latest performance and storage technology, this PC is super fast, responsive, and efficient. As well as being able to empower you and your business, it comes with robust security features to safeguard your critical data and the built-in reliability your organisation can count on.
B.I.G. on Power
Powered by up to Intel® Core™ i7 processor, a ThinkCentre M710 SFF is designed for speed, responsiveness, and efficiency—three key features that can help propel your business.
Options for More Speed…
ThinkCentre M710 SFF comes with the option of the latest in Solid State Drive (SSD) technology, PCIe SSD. Compared to regular hard drives and SSDs, PCIe enhances performance and runs everything faster—including booting up, running apps, and transferring files.
...And Less Dust
The #1 component of mechanical failure? Dust. Whether your SFF is in a regular office or a busy workshop, over time dust can build up and affect performance. With the ThinkCentre Dust Shield, however, you can reduce internal dust and dirt filtration—boosting reliability without impacting thermals or acoustics. The filters are removable and washable too.
Though Shall Not Pass
Hardwired into every ThinkCentre M710 SFF is the TPM (Trusted Platform Module). This international standard for securing hardware gives you extra peace of mind should the PC ever fall into the wrong hands or someone tries to tamper with it.
Plenty of Ports
Boasting an array of ports, including up to 6 x USB 3.0, VGA, DisplayPort, Serial, PS2, and parallel ports, the ThinkCentre M710 SFF lets you connect all your computing and smart devices, comfortably.
Built for Today—and Tomorrow
From processing to memory, and storage to graphics, the ThinkCentre M710 SFF can be configured to meet your business needs– now and in the future.
Lenovo ThinkCentre M710, 3.6 GHz, Intel® Core™ i7, i7-7700, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M710. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black