Lenovo ThinkCentre M900z, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Professional
Lenovo ThinkCentre M900z. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black