Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110934
Info modified on:
21 Jun 2024, 03:11:10
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo ThinkCentre M93p, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Black:

Lenovo ThinkCentre M93p. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.