location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47181
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47181
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4560421162641
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - Bluetooth
  • - Japanese
  • - Full-size (100%) Pointing Stick
  • - Windows keys
  • - Black
Long product name Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black :
The short editorial description of Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black

ThinkPad Compact Bluetooth Keyboard with TrackPoint
More>>>
Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black:
The official marketing text of Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black as supplied by the manufacturer

The ThinkPad Compact Bluetooth Keyboard with TrackPoint (0B47189) is a legendary, award-winning, full size slim keyboard in a Bluetooth version. To provide a seamless user experience, this new Island style keyboard is mirroring the same design, functions and technical specifications of the ThinkPad Compact keyboard that incorporates scissor lift key mechanism to ensure great ergonomics and comfort. Larger keys as well as more space between keys help maximize preciseness for a higher quality all day typing experience. In addition, the ThinkPad Compact keyboard features a simplified pairing with the system through Near Field Communication (NFC) tag. Simply tap and pair with an NFC-enabled system. No more changing batteries inside the keyboard – the ThinkPad Compact keyboard features an integrated battery with over one month battery life and simple micro USB charging. It is the ideal solution to amplify any ThinkPad.

Short summary description Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black:
This short summary of the Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47181, Full-size (100%), Wireless, Bluetooth, Black

Long summary description Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black:
This is an auto-generated long summary of Lenovo 0B47181 keyboard Universal Bluetooth Japanese Black based on the first three specs of the first five spec groups.

Lenovo 0B47181. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard language *
Japanese
Pointing device *
Pointing Stick
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Windows keys
Yes
Purpose
Universal
Fingerprint reader
No
Bluetooth version
3.0+HS
Design
Keyboard style
Straight
Product color *
Black
Battery LED indicator
Yes
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Power
USB charging
Yes
Charging source
Micro-USB B
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
6.46 x 12 x 0.531" (164 x 305.5 x 13.5 mm)
Keyboard weight
15.9 oz (450 g)
Packaging data
Package width
7.91" (201 mm)
Package depth
13.4" (341 mm)
Package height
1.3" (33 mm)
Package weight
20.1 oz (570 g)
Packaging content
Cables included
USB