location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Mini-DisplayPort to DisplayPort Monitor Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887037753150 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 460703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:27:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - mini DisplayPort Straight Male
  • - DisplayPort Straight Male
  • - DisplayPort version: 1.2
  • - 4096 x 2160 pixels 60 Hz 21.6 Gbit/s
  • - HDCP
  • - Black
Guarantee: 3 year
Long product name Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black :
The short editorial description of Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black

Mini-DisplayPort to DisplayPort Monitor Cable
More>>>
Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black:
The official marketing text of Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black as supplied by the manufacturer

Lenovo Mini-DisplayPort to DisplayPort Cable offers the most resolution in a cost effective solution for connecting to Mini-DisplayPort enabled ThinkPad Classics to a DisplayPort – equipped ThinkVision monitors or high definition TVs. The 20-pin Mini-DisplayPort is DisplayPort 1.2 compliant / HDCP 1.3 and 21.6 Gbps of bandwidth. The maximum resolution supported is 4096 x 2160 @ 60Hz. The cable is backwards compatible to DisplayPort 1.1a.

Short summary description Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black:
This short summary of the Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47091, 78.7" (2 m), mini DisplayPort, DisplayPort, Male, Male, 4096 x 2160 pixels

Long summary description Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black:
This is an auto-generated long summary of Lenovo 0B47091 DisplayPort cable 78.7" (2 m) mini DisplayPort Black based on the first three specs of the first five spec groups.

Lenovo 0B47091. Cable length: 78.7" (2 m), Connector 1: mini DisplayPort, Connector 2: DisplayPort. Weight: 2.93 oz (83 g)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
DisplayPort version
1.2
Maximum resolution *
4096 x 2160 pixels
Maximum refresh rate
60 Hz
HDCP
Yes
HDCP version
1.3
Cable length *
78.7" (2 m)
Connector 1 *
mini DisplayPort
Features
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Data transfer rate
21.6 Gbit/s
Connector gender
Male/Male
Packaging data
Weight
2.93 oz (83 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)