Lenovo logo

Lenovo ThinkPad L412 Intel® Core™ i3 i3-380M 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5145 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113307
Info modified on:
22 Jan 2025, 04:55:58
Short summary description Lenovo ThinkPad L412 Intel® Core™ i3 i3-380M 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5145 Black:

Lenovo ThinkPad L412, Intel® Core™ i3, 2.53 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L412 Intel® Core™ i3 i3-380M 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5145 Black:

Lenovo ThinkPad L412. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5145. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.