Leitz logo

Leitz EasyFlip

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50692
Info modified on:
14 Mar 2024, 18:26:21
Long product name Leitz EasyFlip:

EasyFlip squared foil, self-adhesive film (PP), white, 20m

Short summary description Leitz EasyFlip:

Leitz EasyFlip, Black, White, 23.6" (600 mm), 787.4" (20000 mm)

Long summary description Leitz EasyFlip:

Leitz EasyFlip. Product color: Black, White. Width: 23.6" (600 mm), Height: 787.4" (20000 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.