location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60570062 file storage box Fiberboard Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60570062
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60570062 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:29:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60570062 file storage box Fiberboard Purple :
The short editorial description of Leitz 60570062 file storage box Fiberboard Purple

Click & Store Small Organiser Box, Purple
More>>>
Leitz 60570062 file storage box Fiberboard Purple:
The official marketing text of Leitz 60570062 file storage box Fiberboard Purple as supplied by the manufacturer

- Label holder for easy content indexing
- For further content organisation use attached flexible inner compartment system
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- At first glance, you see what you get in the box! Its depth has been designed to give you enough space for storing accessories and in the same time to limit putting them one on another.
- Contemporary design and colors to enhance your office and home space
- You can divide the box for 2 or 3 parts and stop fighting with tangled cables or mixed pictures
- Striking and stylish box for organising chargers, wires, stationery and other odds and ends
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping

Short summary description Leitz 60570062 file storage box Fiberboard Purple:
This short summary of the Leitz 60570062 file storage box Fiberboard Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60570062, Fiberboard, Purple, Envelope, Letter, Note, Paper, Picture, 21.2 oz (600 g), 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)

Long summary description Leitz 60570062 file storage box Fiberboard Purple:
This is an auto-generated long summary of Leitz 60570062 file storage box Fiberboard Purple based on the first three specs of the first five spec groups.

Leitz 60570062. Material: Fiberboard, Product color: Purple, Suitable for storing: Envelope, Letter, Note, Paper, Picture. Weight: 21.2 oz (600 g), Dimensions (WxDxH): 8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)

Features
Material
Fiberboard
Product color
Purple
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
No
Features
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper, Picture
Weight & dimensions
Weight
21.2 oz (600 g)
Dimensions (WxDxH)
8.66 x 3.94 x 11.2" (220 x 100 x 285 mm)
Brand Image Article code product Stock Price from
Leitz 60580095 file storage box Polypropylene (PP) Black Leitz 60580095 file storage box Polypropylene (PP) Black
(show image)
60580095 60580095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580064 file storage box Polypropylene (PP) Green Leitz 60580064 file storage box Polypropylene (PP) Green
(show image)
60580064 60580064 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60580051 file storage box Polypropylene (PP) Blue Leitz 60580051 file storage box Polypropylene (PP) Blue
(show image)
60580051 60580051 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440062 file storage box Polypropylene (PP) Purple Leitz 60440062 file storage box Polypropylene (PP) Purple
(show image)
60440062 60440062 0.00
(excl. VAT)
0 (incl. VAT)