location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store magazine rack Polypropylene (PP) Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60470044 show
Show alternative article codes used in the online market place
Category:
Container, either freestanding or attached to a wall, used to hold magazines.
Magazine Racks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 11:23:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Click & Store magazine rack Polypropylene (PP) Orange :
The short editorial description of Leitz Click & Store magazine rack Polypropylene (PP) Orange

Magazine file with label holder
More>>>
Leitz Click & Store magazine rack Polypropylene (PP) Orange:
The official marketing text of Leitz Click & Store magazine rack Polypropylene (PP) Orange as supplied by the manufacturer

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

- Striking and stylish magazine and catalogue file
- Top open for fast inserting and easy access to the content
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Label holder for easy content indexing
- Capacity: 4,5 kg

Short summary description Leitz Click & Store magazine rack Polypropylene (PP) Orange:
This short summary of the Leitz Click & Store magazine rack Polypropylene (PP) Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, Polypropylene (PP), Orange, Brochure, Catalogue, Magazine, 4.06" (103 mm), 9.96" (253 mm), 13" (330 mm)

Long summary description Leitz Click & Store magazine rack Polypropylene (PP) Orange:
This is an auto-generated long summary of Leitz Click & Store magazine rack Polypropylene (PP) Orange based on the first three specs of the first five spec groups.

Leitz Click & Store. Housing material: Polypropylene (PP), Product color: Orange, Suitable for storing: Brochure, Catalogue, Magazine. Width: 4.06" (103 mm), Depth: 9.96" (253 mm), Height: 13" (330 mm). Quantity per pack: 1 pc(s)

Features
Housing material
Polypropylene (PP)
Product color
Orange
Thumb hole
Yes
Label holder
Yes
Lid
Yes
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Brochure, Catalogue, Magazine
Weight & dimensions
Width
4.06" (103 mm)
Depth
9.96" (253 mm)
Height
13" (330 mm)
Interior dimensions (W x D x H)
3.74 x 9.65 x 12.2" (95 x 245 x 310 mm)
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz Click & Store magazine rack Polypropylene (PP) Green Leitz Click & Store magazine rack Polypropylene (PP) Green
(show image)
60470064 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Blue Leitz Click & Store magazine rack Polypropylene (PP) Blue
(show image)
60470036 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Pink Leitz Click & Store magazine rack Polypropylene (PP) Pink
(show image)
60470023 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Black Leitz Click & Store magazine rack Polypropylene (PP) Black
(show image)
60470095 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) White Leitz Click & Store magazine rack Polypropylene (PP) White
(show image)
60470001 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)