Leitz logo

Leitz 55690000 staples Staples pack 2500 staples

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92273
Info modified on:
11 Dec 2020, 21:26:16
Long product name Leitz 55690000 staples Staples pack 2500 staples:

Staples Leitz 24/6 E2 Electric Box of 2500

Leitz 55690000 staples Staples pack 2500 staples:

Made of extra strong steel. Optimum performance when used with Leitz 5533 electric stapler.

Short summary description Leitz 55690000 staples Staples pack 2500 staples:

Leitz 55690000, Staples pack, 24/6, 0.236" (6 mm), 2500 staples, Steel, 20 sheets

Long summary description Leitz 55690000 staples Staples pack 2500 staples:

Leitz 55690000. Type: Staples pack, Gauge: 24/6, Staple leg length: 0.236" (6 mm). Weight: 4.59 oz (130 g), Package width: 1.42" (36 mm), Package depth: 2.72" (69 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.