location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW Mini 10 sheets Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW Mini 10 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55282001
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 15:42:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz WOW Mini 10 sheets Black, White :
The short editorial description of Leitz WOW Mini 10 sheets Black, White

WOW Mini 10 sheets
More>>>
Leitz WOW Mini 10 sheets Black, White:
The official marketing text of Leitz WOW Mini 10 sheets Black, White as supplied by the manufacturer

Metal mini stapler in fashionable colours for everyday use. Small and compact. Patented Direct Impact Technology ensures perfect stapling. For use in the office and on the move.

- Staples up to 10 sheets of paper (80 gsm)
- Stapler in handy ergonomic shape for office and home use
- 180° opening enables nailing function
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
- Leitz Power Performance P2 staples, No.10, staples pack included
- Handy, integrated staple remover
- 10 year guarantee when using Leitz staples
- Compact size, ideal for use on the move

Short summary description Leitz WOW Mini 10 sheets Black, White:
This short summary of the Leitz WOW Mini 10 sheets Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW Mini 10 sheets, 10 sheets, Black, White, Metal, 3.53 oz (100 g), 1.69 x 3.86 x 1.14" (43 x 98 x 29 mm)

Long summary description Leitz WOW Mini 10 sheets Black, White:
This is an auto-generated long summary of Leitz WOW Mini 10 sheets Black, White based on the first three specs of the first five spec groups.

Leitz WOW Mini 10 sheets. Stapling capacity: 10 sheets, Product color: Black, White, Material: Metal. Weight: 3.53 oz (100 g), Dimensions (WxDxH): 1.69 x 3.86 x 1.14" (43 x 98 x 29 mm)

Features
Product color *
Black, White
Material
Metal
Stapling capacity *
10 sheets
Weight & dimensions
Weight
3.53 oz (100 g)
Dimensions (WxDxH)
1.69 x 3.86 x 1.14" (43 x 98 x 29 mm)