Leitz Letter Tray Dual Colour
This premium quality Leitz Letter Tray is the perfect place to store important documents, catalogues, magazines and more. Use it as a single piece or stack a few of this trays vertically. A slim solution with reduced height. The Leitz desktop collection in dual colour black and antrazite is a representative statement of personalty on your desk. Minimalist and exclusive with a stylish use of shape. The unique look of this collection is an expression of your sense of style.
Leitz 53610095, Polystyrene, Black, A4, Brochure, Catalogue, Envelope, Flat file, Folder, Letter, Paper, 10.5" (267 mm), 13.2" (336 mm)
Leitz 53610095. Material: Polystyrene, Product color: Black, ISO A-series sizes (A0...A9): A4. Width: 10.5" (267 mm), Length: 13.2" (336 mm), Height: 1.93" (49 mm)