location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW Office scissors Straight cut Purple, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53192062 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz WOW Office scissors Straight cut Purple, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Straight cut
  • - Single
  • - Proper use: Office scissors
  • - Blade material: Stainless steel
  • - Handle material: ABS synthetics
  • - Length: 8.07" (205 mm)
  • - 2.82 oz (80 g)
Guarantee: 10 years
Long product name Leitz WOW Office scissors Straight cut Purple, White :
The short editorial description of Leitz WOW Office scissors Straight cut Purple, White

80 x 17 x 205 mm, 80 g
More>>>
Leitz WOW Office scissors Straight cut Purple, White:
The official marketing text of Leitz WOW Office scissors Straight cut Purple, White as supplied by the manufacturer

Premium titanium coated, stainless steel office scissors. With comfortable ergonomic grip in striking dual colour. The durable Titanium coated blades stay sharp much longer than standard blades.

- Titanium coated blades for effective cutting and long life
- German high quality stainless steel for maximum durability
- Ultra sharp edges for high precision cutting
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
- Comforable ergonomic grip for easy handling
- 205 mm size is ideal for both office and home use
- 10 year guarantee

Short summary description Leitz WOW Office scissors Straight cut Purple, White:
This short summary of the Leitz WOW Office scissors Straight cut Purple, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, Straight cut, Single, Purple, White, Stainless steel, Office scissors, Titanium

Long summary description Leitz WOW Office scissors Straight cut Purple, White:
This is an auto-generated long summary of Leitz WOW Office scissors Straight cut Purple, White based on the first three specs of the first five spec groups.

Leitz WOW. Cut type: Straight cut, Type: Single, Product color: Purple, White. Length: 8.07" (205 mm), Width: 3.15" (80 mm), Weight: 2.82 oz (80 g)

Features
Proper use
Office scissors
Cut type *
Straight cut
Type *
Single
Product color *
Purple, White
Blade material *
Stainless steel
Coating material
Titanium
Features
Handle material
ABS synthetics
Ergonomic handle
Yes
Scissors handle geometry
Straight handle
Weight & dimensions
Length
8.07" (205 mm)
Width
3.15" (80 mm)
Weight
2.82 oz (80 g)