location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52800035 file storage box Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52800035
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 52800035 file storage box Blue, Gray :
The short editorial description of Leitz 52800035 file storage box Blue, Gray

285 x 290 x 355 mm, 3.65 kg
More>>>
Leitz 52800035 file storage box Blue, Gray:
The official marketing text of Leitz 52800035 file storage box Blue, Gray as supplied by the manufacturer

Attractive, sturdy sets for keeping and collecting documents, stationery, etc.

- Stable housing with 5 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving

Short summary description Leitz 52800035 file storage box Blue, Gray:
This short summary of the Leitz 52800035 file storage box Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52800035, Blue, Gray, Landscape, 5 drawer(s), 8.05 lbs (3.65 kg), 11.2 x 14 x 11.4" (285 x 355 x 290 mm)

Long summary description Leitz 52800035 file storage box Blue, Gray:
This is an auto-generated long summary of Leitz 52800035 file storage box Blue, Gray based on the first three specs of the first five spec groups.

Leitz 52800035. Product color: Blue, Gray, Orientation: Landscape, Number of drawers: 5 drawer(s). Weight: 8.05 lbs (3.65 kg), Dimensions (WxDxH): 11.2 x 14 x 11.4" (285 x 355 x 290 mm)

Features
Product color
Blue, Gray
Orientation
Landscape
Number of drawers
5 drawer(s)
Label holder
Yes
Features
Stackable
Yes
Non-slip feet
Yes
Weight & dimensions
Weight
8.05 lbs (3.65 kg)
Dimensions (WxDxH)
11.2 x 14 x 11.4" (285 x 355 x 290 mm)
Brand Image Article code product Stock Price from
Leitz 52930095 file storage box Black Leitz 52930095 file storage box Black
(show image)
52930095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800095 file storage box Black, Gray Leitz 52800095 file storage box Black, Gray
(show image)
52800095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810089 file storage box Gray Leitz 52810089 file storage box Gray
(show image)
52810089 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52940095 file storage box Black Leitz 52940095 file storage box Black
(show image)
52940095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810035 file storage box Polystyrene Blue, Gray Leitz 52810035 file storage box Polystyrene Blue, Gray
(show image)
52810035 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810025 file storage box Polystyrene Gray, Red Leitz 52810025 file storage box Polystyrene Gray, Red
(show image)
52810025 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800089 file storage box Gray Leitz 52800089 file storage box Gray
(show image)
52800089 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post file storage box Red, Silver Leitz Post file storage box Red, Silver
(show image)
52800025 Post 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810095 file storage box Black, Gray Leitz 52810095 file storage box Black, Gray
(show image)
52810095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)