icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Leitz logo

Leitz 52100035 desk tray/organizer Polystyrene Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63644
Info modified on:
11 Dec 2020, 21:28:02
Long product name Leitz 52100035 desk tray/organizer Polystyrene Blue:

A4, 255 x 70 x 376 mm, 590 g

Leitz 52100035 desk tray/organizer Polystyrene Blue:

A unique filing and storage product which can be part of the Leitz Plus modular letter tray system or used on its own. Design and colour-coordinated with the Leitz Plus desktop filing range.

- Ensures confidentiality to important documents
- Easy-glide drawers with stoppers to prevent the drawer falling out
- Simple 'slide & click' assembly for a stable and secure stack
- Flexible desktop solution when used in combination with Leitz Plus letter trays Standard, Slim and Jumbo
- Supplied with clear label holder including label for easy retrieval of documents

Short summary description Leitz 52100035 desk tray/organizer Polystyrene Blue:

Leitz 52100035, Polystyrene, Blue, A4, 10" (255 mm), 14.8" (376 mm), 2.76" (70 mm)

Long summary description Leitz 52100035 desk tray/organizer Polystyrene Blue:

Leitz 52100035. Material: Polystyrene, Product color: Blue, Format: A4. Width: 10" (255 mm), Length: 14.8" (376 mm), Height: 2.76" (70 mm)

Video
Specs
Recommended products
Similar products
Loading...
Video +
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.