location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt hole punch 30 sheets Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50060094
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432107377
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz NeXXt hole punch 30 sheets Black :
The short editorial description of Leitz NeXXt hole punch 30 sheets Black

NeXXt Series Style Metal Office Hole Punch
More>>>
Leitz NeXXt hole punch 30 sheets Black:
The official marketing text of Leitz NeXXt hole punch 30 sheets Black as supplied by the manufacturer

Distinctive metal hole punch for everyday use, in a modern brushed surface design and sophisticated colour range: arctic white, garnet red, celadon green, titan blue and satin black. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

Short summary description Leitz NeXXt hole punch 30 sheets Black:
This short summary of the Leitz NeXXt hole punch 30 sheets Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 30 sheets, Black, 0.118" (3 mm), 13.4 oz (380 g), 4.21 x 3.94 x 5.39" (107 x 100 x 137 mm)

Long summary description Leitz NeXXt hole punch 30 sheets Black:
This is an auto-generated long summary of Leitz NeXXt hole punch 30 sheets Black based on the first three specs of the first five spec groups.

Leitz NeXXt. Punch capacity: 30 sheets, Product color: Black, Punch distance: 0.118" (3 mm). Weight: 13.4 oz (380 g). Dimensions (WxDxH): 4.21 x 3.94 x 5.39" (107 x 100 x 137 mm)

Features
Punch capacity
30 sheets
Product color
Black
Punch holes quantity
2
Punch distance
0.118" (3 mm)
Weight & dimensions
Weight
13.4 oz (380 g)
Other features
Dimensions (WxDxH)
4.21 x 3.94 x 5.39" (107 x 100 x 137 mm)