location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 4627-10-01 writing notebook A5 80 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4627-10-01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46271001 show
Show alternative article codes used in the online market place
Category:
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
Writing Notebooks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 4627-10-01 writing notebook A5 80 sheets White :
The short editorial description of Leitz 4627-10-01 writing notebook A5 80 sheets White

WOW Notebook, A5, pearl white
More>>>
Leitz 4627-10-01 writing notebook A5 80 sheets White:
The official marketing text of Leitz 4627-10-01 writing notebook A5 80 sheets White as supplied by the manufacturer

Eye-catching notebook with striking and stylish colour effect. The laminated surface gives a glossy, high quality look and feel. Perfectly complements other products from the Leitz WOW range.

- Solid hardcover creates writing pad on the move
- Woodfree, Nordic Swan certificated paper
- 80 sheets of 90 gsm paper
- Stich bound to prevent paper loss for long term use
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours

Short summary description Leitz 4627-10-01 writing notebook A5 80 sheets White:
This short summary of the Leitz 4627-10-01 writing notebook A5 80 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 4627-10-01, White, A5, 80 sheets, 90 g/m², Lined paper

Long summary description Leitz 4627-10-01 writing notebook A5 80 sheets White:
This is an auto-generated long summary of Leitz 4627-10-01 writing notebook A5 80 sheets White based on the first three specs of the first five spec groups.

Leitz 4627-10-01. Product color: White, Format: A5, Sheets quantity: 80 sheets, Media weight: 90 g/m², Paper ruling type: Lined paper

Features
Format
A5
Sheets quantity *
80 sheets
Media weight
90 g/m²
Ruled paper *
Yes
Paper ruling type
Lined paper
Features
Product color *
White
Weight & dimensions
Weight
11.3 oz (320 g)
Width
6.1" (155 mm)
Height
8.54" (217 mm)
Depth
0.551" (14 mm)