location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 45690095 divider Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45690095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45690095 show
Show alternative article codes used in the online market place
Category:
Sheet of card or paper used to divide a folder or ring binder into sections.
Dividers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2018 09:43:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 45690095 divider Black :
The short editorial description of Leitz 45690095 divider Black

A4, 200 sheets, 290 g, Black
More>>>
Short summary description Leitz 45690095 divider Black:
This short summary of the Leitz 45690095 divider Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 45690095, Black, A4, 10.2" (260 mm), 12.6" (320 mm), 0.669" (17 mm), 10.2 oz (290 g)

Long summary description Leitz 45690095 divider Black:
This is an auto-generated long summary of Leitz 45690095 divider Black based on the first three specs of the first five spec groups.

Leitz 45690095. Product color: Black, Format: A4. Width: 10.2" (260 mm), Depth: 12.6" (320 mm), Height: 0.669" (17 mm)

Features
Product color *
Black
Format
A4
Weight & dimensions
Width
10.2" (260 mm)
Depth
12.6" (320 mm)
Height
0.669" (17 mm)
Weight
10.2 oz (290 g)