location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Style writing notebook 80 sheets Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Style
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44860094
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432106868
Category:
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
Writing Notebooks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Style writing notebook 80 sheets Black :
The short editorial description of Leitz Style writing notebook 80 sheets Black

Satin black, 145 x 211 mm, 80 sheets
More>>>
Leitz Style writing notebook 80 sheets Black:
The official marketing text of Leitz Style writing notebook 80 sheets Black as supplied by the manufacturer

Notebook in renowned Leitz Premium quality. Distinctive modern design for everyday note taking, with attractive soft brushed look and in sophisticated colours: arctic white, garnet red, celadon green, titan blue and satin black. Special features ensure optimum organisation of your notes. Perfectly complements other products in the Style series.
- Attractive silver elastic fastener keeps the pages held securely
- Pen holder keeps a pen or pencil always at hand
- With 2 textile page markers to help find and open important pages quickly
- Last 8 pages are perforated for easy tear-off
- 2 sticky note piles on the inside back cover for highlighting important contents
- Integrated expanding pocket on the inside front cover and back cover for quick access to loose paper and odds and ends
- 80 sheets of high quality, FSC® certified ivory paper in 100 gsm
- Complete product is FSC® Mix certified

Short summary description Leitz Style writing notebook 80 sheets Black:
This short summary of the Leitz Style writing notebook 80 sheets Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Style, Black, 80 sheets, 100 g/m², Squared paper

Long summary description Leitz Style writing notebook 80 sheets Black:
This is an auto-generated long summary of Leitz Style writing notebook 80 sheets Black based on the first three specs of the first five spec groups.

Leitz Style. Product color: Black, Sheets quantity: 80 sheets, Media weight: 100 g/m², Paper ruling type: Squared paper

Features
Sheets quantity *
80 sheets
Media weight
100 g/m²
Ruled paper *
Yes
Paper ruling type
Squared paper
Bookbinding type
Stitch binding
Fastener type
Elastic band
Features
Product color *
Black
Number of bookmarks
2
Weight & dimensions
Weight
11.6 oz (330 g)
Width
5.71" (145 mm)
Height
8.31" (211 mm)
Depth
0.709" (18 mm)