location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 42840001 ring binder A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42840001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42840001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432367122
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 42840001 ring binder A4 White:
This short summary of the Leitz 42840001 ring binder A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 42840001, A4, D-ring, Presentation, Polypropylene (PP), White, 250 sheets

Long summary description Leitz 42840001 ring binder A4 White:
This is an auto-generated long summary of Leitz 42840001 ring binder A4 White based on the first three specs of the first five spec groups.

Leitz 42840001. Format: A4, Ring shape: D-ring, Purpose: Presentation. Width: 1.73" (44 mm), Depth: 10.8" (275 mm), Height: 12.6" (319 mm)

Features
Purpose
Presentation
Format *
A4
Material
Polypropylene (PP)
Product color
White
Maximum capacity
250 sheets
Media weight
80 g/m²
Ring shape *
D-ring
Ring diameter
0.984" (2.5 cm)
Features
Rings quantity
4
Spine width
1.69" (4.3 cm)
Weight & dimensions
Width
1.73" (44 mm)
Depth
10.8" (275 mm)
Height
12.6" (319 mm)
Weight
15.9 oz (450 g)
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)