Leitz logo

Leitz 42570023 ring binder A4 Metallic, Rose

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65823
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Leitz 42570023 ring binder A4 Metallic, Rose:

Leitz 42570023, A4, Polypropylene (PP), Metallic, Rose, White, 190 sheets, 80 g/m²

Long summary description Leitz 42570023 ring binder A4 Metallic, Rose:

Leitz 42570023. Format: A4, Material: Polypropylene (PP), Product color: Metallic, Rose. Width: 10.1" (257 mm), Depth: 12.4" (314 mm), Height: 1.26" (32 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.