location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 39960094 folder Polypropylene (PP) Black A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39960094
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39960094 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 39960094 folder Polypropylene (PP) Black A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 200 sheets 80 g/m²
  • - Portrait
  • - Elastic band
  • - Black
Long product name Leitz 39960094 folder Polypropylene (PP) Black A4 :
The short editorial description of Leitz 39960094 folder Polypropylene (PP) Black A4

260 x 17 x 320 mm, A4, PP
More>>>
Leitz 39960094 folder Polypropylene (PP) Black A4:
The official marketing text of Leitz 39960094 folder Polypropylene (PP) Black A4 as supplied by the manufacturer

Distinctive, high quality PP divider book with a soft brushed finish and in a sophisticated colour range: arctic white, garnet red, celadon green, titan blue and satin black. Ideal for sorting and organising documents.

- 12 tabbed dividers allow for easy sorting
- 3 flaps inside the back cover for storing additional documents
- Index pocket enables fast access to content
- Attractive elastic band fastener for secure transportation of documents
- Ideal for A4 paper or documents, standard folders as well as Leitz CombiFiles
- 200 A4 sheet capacity (80 gsm)

Short summary description Leitz 39960094 folder Polypropylene (PP) Black A4:
This short summary of the Leitz 39960094 folder Polypropylene (PP) Black A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 39960094, A4, Polypropylene (PP), Black, Portrait, 200 sheets, 80 g/m²

Long summary description Leitz 39960094 folder Polypropylene (PP) Black A4:
This is an auto-generated long summary of Leitz 39960094 folder Polypropylene (PP) Black A4 based on the first three specs of the first five spec groups.

Leitz 39960094. Format: A4, Material: Polypropylene (PP), Product color: Black. Width: 10.2" (260 mm), Depth: 0.669" (17 mm), Height: 12.6" (320 mm)

Features
Material
Polypropylene (PP)
Product color
Black
Format *
A4
Orientation
Portrait
Maximum capacity
200 sheets
Media weight
80 g/m²
Features
Fastener type
Elastic band
Number of folder flaps
3
Weight & dimensions
Width
10.2" (260 mm)
Depth
0.669" (17 mm)
Height
12.6" (320 mm)
Weight
14.5 oz (410 g)