Leitz logo

Leitz HL9 270 mm/min

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177798
Info modified on:
22 Apr 2024, 13:24:15
Short summary description Leitz HL9 270 mm/min:

Leitz HL9, 9.06" (23 cm), 10 min, 270 mm/min, 0.0236" (0.6 mm), 250 µ, 4.19 lbs (1.9 kg)

Long summary description Leitz HL9 270 mm/min:

Leitz HL9. Maximum lamination width: 9.06" (23 cm), Preheating time: 10 min, Lamination speed: 270 mm/min. Weight: 4.19 lbs (1.9 kg). Power requirements: 220/240 V AC, Heating system: 2 roller, Dimensions (WxDxH): 13.8 x 6.54 x 4.72" (350 x 166 x 120 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.