location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 16401001 self-adhesive label Rectangle White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16401001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16401001 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 16401001 self-adhesive label Rectangle White:
This short summary of the Leitz 16401001 self-adhesive label Rectangle White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 16401001, White, Rectangle, Ring binder, Paper, 2.4" (61 mm), 11.2" (285 mm)

Long summary description Leitz 16401001 self-adhesive label Rectangle White:
This is an auto-generated long summary of Leitz 16401001 self-adhesive label Rectangle White based on the first three specs of the first five spec groups.

Leitz 16401001. Product color: White, Shape: Rectangle, Recommended usage: Ring binder. Width: 2.4" (61 mm), Height: 11.2" (285 mm)

Features
Shape
Rectangle
Product color *
White
Recommended usage
Ring binder
Features
Material
Paper
Weight & dimensions
Width
2.4" (61 mm)
Height
11.2" (285 mm)
Brand Image Article code product Stock Price from
Leitz 16400001 self-adhesive label Rectangle White 10 pc(s) Leitz 16400001 self-adhesive label Rectangle White 10 pc(s)
(show image)
16400001 16400001 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16400025 self-adhesive label Rectangle Red 10 pc(s) Leitz 16400025 self-adhesive label Rectangle Red 10 pc(s)
(show image)
16400025 16400025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16400015 self-adhesive label Rectangle Yellow 10 pc(s) Leitz 16400015 self-adhesive label Rectangle Yellow 10 pc(s)
(show image)
16400015 16400015 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16400055 self-adhesive label Rectangle Green 10 pc(s) Leitz 16400055 self-adhesive label Rectangle Green 10 pc(s)
(show image)
16400055 16400055 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 16400035 self-adhesive label Rectangle Blue 10 pc(s) Leitz 16400035 self-adhesive label Rectangle Blue 10 pc(s)
(show image)
16400035 16400035 0.00
(excl. VAT)
0 (incl. VAT)