location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12440000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12440000 show
Show alternative article codes used in the online market place
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor :
The short editorial description of Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor

WOW Printable Index, PP, extra wide
More>>>
Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor:
The official marketing text of Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor as supplied by the manufacturer

Reusable and extra durable index in vibrant colour combination. With PC printable table of content for customised use.

Short summary description Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor:
This short summary of the Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 12440000, Numeric tab index, Polypropylene (PP), Multicolor, Portrait, A4+, 0.3 mm

Long summary description Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor:
This is an auto-generated long summary of Leitz 12440000 tab index Numeric tab index Polypropylene (PP) Multicolor based on the first three specs of the first five spec groups.

Leitz 12440000. Type: Numeric tab index, Material: Polypropylene (PP), Product color: Multicolor. Width: 9.65" (245 mm), Height: 12" (305 mm)

Features
Type *
Numeric tab index
Material
Polypropylene (PP)
Product color
Multicolor
Number of tabs
12
Orientation
Portrait
Format
A4+
Features
Media thickness
0.3 mm
Number of fixing holes
11
Printable
Yes
Weight & dimensions
Width
9.65" (245 mm)
Height
12" (305 mm)
Brand Image Article code product Stock Price from
Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolor Leitz 12940000 tab index Numeric tab index Polypropylene (PP) Multicolor
(show image)
12940000 12940000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12930000 tab index Numeric tab index Polypropylene (PP) Leitz 12930000 tab index Numeric tab index Polypropylene (PP)
(show image)
12930000 12930000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor Leitz 12430000 tab index Numeric tab index Polypropylene (PP) Multicolor
(show image)
12430000 12430000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolor Leitz 12420000 tab index Numeric tab index Polypropylene (PP) Multicolor
(show image)
12420000 12420000 0.00
(excl. VAT)
0 (incl. VAT)