location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° Plastic Lever Arch File - Yellow ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° Plastic Lever Arch File - Yellow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11101015
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:45:39
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Leitz 180° Plastic Lever Arch File - Yellow ring binder A4 :
The short editorial description of Leitz 180° Plastic Lever Arch File - Yellow ring binder A4

180° Plastic Lever Arch File - Yellow
More>>>
Leitz 180° Plastic Lever Arch File - Yellow ring binder A4:
The official marketing text of Leitz 180° Plastic Lever Arch File - Yellow ring binder A4 as supplied by the manufacturer

Foolscap, 80mm spine, 600 sheet capacity.

- 5 year guarantee: prongs always align
- Patented 180° mechanism tested 12,000 times
- Mechanism opens 50% wider than standard Lever Arch Files, saving time and filing larger amounts of paper in one go
- Heavyweight 100% recycled board covered in PP
- Foolscap, 80mm spine, 600 sheet capacity
- To print your own label, go to www.leitz.com/easyprint

Short summary description Leitz 180° Plastic Lever Arch File - Yellow ring binder A4:
This short summary of the Leitz 180° Plastic Lever Arch File - Yellow ring binder A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° Plastic Lever Arch File - Yellow, A4, Yellow, 600 sheets, 3.15" (8 cm), 3.15" (80 mm), 13.7" (348 mm)

Long summary description Leitz 180° Plastic Lever Arch File - Yellow ring binder A4:
This is an auto-generated long summary of Leitz 180° Plastic Lever Arch File - Yellow ring binder A4 based on the first three specs of the first five spec groups.

Leitz 180° Plastic Lever Arch File - Yellow. Format: A4, Product color: Yellow, Maximum capacity: 600 sheets. Width: 3.15" (80 mm), Height: 13.7" (348 mm), Dimensions (WxDxH): 3.15 x 11.3 x 13.7" (80 x 286 x 348 mm)

Features
Format *
A4
Product color
Yellow
Maximum capacity
600 sheets
Rings quantity
2
Spine width
3.15" (8 cm)
Features
Thumb hole
Yes
Weight & dimensions
Width
3.15" (80 mm)
Height
13.7" (348 mm)
Dimensions (WxDxH)
3.15 x 11.3 x 13.7" (80 x 286 x 348 mm)
Brand Image Article code product Stock Price from
Leitz 180° Plastic Lever Arch File - Green ring binder A4 Leitz 180° Plastic Lever Arch File - Green ring binder A4
(show image)
11101055 180° Plastic Lever Arch File - Green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Blue ring binder A4 Leitz 180° Plastic Lever Arch File - Blue ring binder A4
(show image)
11101035 180° Plastic Lever Arch File - Blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Red ring binder A4 Leitz 180° Plastic Lever Arch File - Red ring binder A4
(show image)
11101025 180° Plastic Lever Arch File - Red 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Grey ring binder A4 Gray Leitz 180° Plastic Lever Arch File - Grey ring binder A4 Gray
(show image)
11101085 180° Plastic Lever Arch File - Grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Black ring binder A4 Leitz 180° Plastic Lever Arch File - Black ring binder A4
(show image)
11101095 180° Plastic Lever Arch File - Black 0.00
(excl. VAT)
0 (incl. VAT)