location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Standard Lever Arch File 80mm A4 red ring binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Lever Arch File 80mm A4 red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10800025
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:28
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Complete with 3 year guaranteed Precision Mechanism
Long product name Leitz Standard Lever Arch File 80mm A4 red ring binder :
The short editorial description of Leitz Standard Lever Arch File 80mm A4 red ring binder

Standard Lever Arch File 80mm A4 red
More>>>
Leitz Standard Lever Arch File 80mm A4 red ring binder:
The official marketing text of Leitz Standard Lever Arch File 80mm A4 red ring binder as supplied by the manufacturer

Quality, marble effect cover with light grey inner liner complete with reinforced metal shoes and front cover lock for enhanced stability. Reinforced paper spine with spine label and thumb hole for easy off shelf retrieval.

Short summary description Leitz Standard Lever Arch File 80mm A4 red ring binder:
This short summary of the Leitz Standard Lever Arch File 80mm A4 red ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Standard Lever Arch File 80mm A4 red, A4, Red, 3.15" (8 cm), 318 x 285

Long summary description Leitz Standard Lever Arch File 80mm A4 red ring binder:
This is an auto-generated long summary of Leitz Standard Lever Arch File 80mm A4 red ring binder based on the first three specs of the first five spec groups.

Leitz Standard Lever Arch File 80mm A4 red. Format: A4, Product color: Red, Spine width: 3.15" (8 cm). Dimensions (WxDxH): 318 x 285

Features
Format *
A4
Product color
Red
Features
Spine width
3.15" (8 cm)
Weight & dimensions
Dimensions (WxDxH)
318 x 285
Brand Image Article code product Stock Price from
Leitz Standard Lever Arch File 80mm A4 green ring binder Leitz Standard Lever Arch File 80mm A4 green ring binder
(show image)
10800055 Standard Lever Arch File 80mm A4 green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 grey ring binder Gray Leitz Standard Lever Arch File 80mm A4 grey ring binder Gray
(show image)
10800085 Standard Lever Arch File 80mm A4 grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 Orange ring binder Leitz Standard Lever Arch File 80mm A4 Orange ring binder
(show image)
10800045 Standard Lever Arch File 80mm A4 Orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 yellow ring binder Leitz Standard Lever Arch File 80mm A4 yellow ring binder
(show image)
10800015 Standard Lever Arch File 80mm A4 yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 black ring binder Leitz Standard Lever Arch File 80mm A4 black ring binder
(show image)
10800095 Standard Lever Arch File 80mm A4 black 0.00
(excl. VAT)
0 (incl. VAT)