location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° ACTIVE Prestige ring binder A4 Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° ACTIVE Prestige
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10270076
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:27:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 180° ACTIVE Prestige ring binder A4 Brown:
This short summary of the Leitz 180° ACTIVE Prestige ring binder A4 Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° ACTIVE Prestige, A4, Brown, 350 sheets, 11.6 x 2.36 x 12.6" (295 x 60 x 320 mm)

Long summary description Leitz 180° ACTIVE Prestige ring binder A4 Brown:
This is an auto-generated long summary of Leitz 180° ACTIVE Prestige ring binder A4 Brown based on the first three specs of the first five spec groups.

Leitz 180° ACTIVE Prestige. Format: A4, Product color: Brown, Maximum capacity: 350 sheets. Dimensions (WxDxH): 11.6 x 2.36 x 12.6" (295 x 60 x 320 mm)

Features
Format *
A4
Product color
Brown
Features
Maximum capacity
350 sheets
Weight & dimensions
Dimensions (WxDxH)
11.6 x 2.36 x 12.6" (295 x 60 x 320 mm)
Brand Image Article code product Stock Price from
Leitz 180° Active Prestige ring binder A4 Blue Leitz 180° Active Prestige ring binder A4 Blue
(show image)
10270035 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Blue Leitz 180° Active Prestige ring binder A4 Blue
(show image)
10260035 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Brown Leitz 180° Active Prestige ring binder A4 Brown
(show image)
10260076 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Prestige ring binder A4 Black Leitz 180° Active Prestige ring binder A4 Black
(show image)
10260095 180° Active Prestige 0.00
(excl. VAT)
0 (incl. VAT)