Leatherman Core multi tool pliers Pocket-size 19 tools Stainless steel

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5963
Info modified on:
04 Apr 2019, 13:23:16
Guarantee:
25-year Warranty
Long product name Leatherman Core multi tool pliers Pocket-size 19 tools Stainless steel:

Core Stainless Steel

Short summary description Leatherman Core multi tool pliers Pocket-size 19 tools Stainless steel:

Leatherman Core, Stainless steel, Stainless steel, 4.53" (115 mm), 10.8 oz (307 g), 3.2" (8.13 cm)

Long summary description Leatherman Core multi tool pliers Pocket-size 19 tools Stainless steel:

Leatherman Core. Material: Stainless steel. Product color: Stainless steel. Length: 4.53" (115 mm), Weight: 10.8 oz (307 g), Blade size: 3.2" (8.13 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.