leapp iPhone 7 4.7" Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31924
Info modified on:
14 Mar 2024, 18:47:03
Short summary description leapp iPhone 7 4.7" Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished:

leapp iPhone 7, 4.7", 2 GB, 128 GB, 12 MP, iOS 10, Black

Long summary description leapp iPhone 7 4.7" Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished:

leapp iPhone 7. Display diagonal: 4.7", Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 2 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 1960 mAh. Product color: Black. Weight: 4.87 oz (138 g)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.