location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lagostina 010247930126 frying pan Grill pan Rectangular

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lagostina Check ‘Lagostina’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
010247930126
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010247930126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8002531999985
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘Lagostina’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lagostina: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lagostina 010247930126 frying pan Grill pan Rectangular:
This short summary of the Lagostina 010247930126 frying pan Grill pan Rectangular data-sheet is auto-generated and uses the product title and the first six key specs.

Lagostina 010247930126, Rectangular, Grill pan, Black, Meteorite Resistium, Aluminum, Ceramic, Gas, Induction, Sealed plate

Long summary description Lagostina 010247930126 frying pan Grill pan Rectangular:
This is an auto-generated long summary of Lagostina 010247930126 frying pan Grill pan Rectangular based on the first three specs of the first five spec groups.

Lagostina 010247930126. Shape: Rectangular, Type: Grill pan, Product color: Black. Width: 10.2" (260 mm), Depth: 10.2" (260 mm). Quantity per pack: 1 pc(s). Doesn't contain: Perfluorooctanoic Acid (PFOA)

Features
Type *
Grill pan
Shape *
Rectangular
Product color *
Black
Dishwasher proof
Yes
Material
Aluminum
Non-stick coating *
Yes
Lid included *
No
Oven proof
Yes
Internal coating *
Meteorite Resistium
Suitable for hob types
Ceramic, Gas, Induction, Sealed plate
Handles quantity
1
Features
Handle material
Bakelite
Easy to clean
Yes
Fridge proof
Yes
Country of origin
Italy
Certification
CE
Weight & dimensions
Width
10.2" (260 mm)
Depth
10.2" (260 mm)
Packaging data
Quantity per pack
1 pc(s)
Sustainability
Doesn't contain
Perfluorooctanoic Acid (PFOA)