location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 Gb Mobile Hard Drive, Design by F.A. Porsche
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300804 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Limited Warranty
Long product name LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0 :
The short editorial description of LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0

Mobile Hard Drive Design by F.A. Porsche, USB 2.0, 80 GB, 5400 rpm
More>>>
Short summary description LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0:
This short summary of the LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche, 80 GB, 2.0, 5400 RPM

Long summary description LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0:
This is an auto-generated long summary of LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0 based on the first three specs of the first five spec groups.

LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche. HDD capacity: 80 GB. USB version: 2.0. HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:22:37
Uk has collected 6 expert reviews for LaCie 80 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-03 22:22:32
The LaCie F.A. Porsche is a slick piece of kit that will look the part sitting on your desk. The 500GB storage offers plenty of space to hold all your RAW files along with other documents...
100%
alphr.com
Updated:
2011-10-03 22:22:36
As prices continue to fall in a competitive market, we take a look at the latest crop of devices for backup and storage Picture 1 Whether you simply need extra storage space or a large-capacity disk to back up your existing files, an external hard dis...
100%
Brand Image Article code product Stock Price from
LaCie

LaCie 250 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0
(show image)
301286 250 Gb Mobile Hard Drive, Design by F.A. Porsche 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 160 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0
(show image)
301176 160 Gb Mobile Hard Drive, Design by F.A. Porsche 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 120 Gb Mobile Hard Drive, Design by F.A. Porsche external hard drive 5400 RPM USB 2.0
(show image)
301144 120 Gb Mobile Hard Drive, Design by F.A. Porsche 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Mobile Hard Drive, Design by F.A. Porsche 30GB 4200RPM external hard drive USB 2.0
(show image)
300977 Mobile Hard Drive, Design by F.A. Porsche 30GB 4200RPM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)