location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
321 LCD-monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
130736
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.3"
  • - 1600 x 1200 pixels
  • - 20 ms 250 cd/m² 550:1
  • - 50 W
Guarantee: 3 Years - advance swap
Long product name LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black :
The short editorial description of LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black

321 LCD-monitor
More>>>
Short summary description LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black:
This short summary of the LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 321 LCD-monitor, 21.3", 1600 x 1200 pixels, 20 ms, Black

Long summary description LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black:
This is an auto-generated long summary of LaCie 321 LCD-monitor computer monitor 21.3" 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

LaCie 321 LCD-monitor. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:18:55
Uk has collected 6 expert reviews for LaCie 321 LCD-monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:18:55
As a 21-inch 1600 x 1200-pixel monitor, the 321 sports a number of impressive features that will attract colour professionals, including a 10-bit colour table for displaying smooth gradients.The colour sub-menu allows for the individual adjustment of s...
Good Superb colour accuracy...
Bad Expensive...
Bottom line As a 21-inch 1600 x 1200-pixel monitor, the 321 sports a number of impressive features that will attract colour professionals, including a 10-bit colour table for displaying smooth gradients.The colour sub-menu allows for the individual adjustment of s...
70%
zdnet.co.uk
Updated:
2011-10-03 22:18:55
Spot-on colour, high brightness and advanced adjustment options make this 21in. LCD a worthy rival to even the best CRT monitors.
80%
Zdnet.com.au
Updated:
2011-11-04 22:58:14
The LaCie 321 is clearly a professional-grade monitor, not only due to its 21-inch wide-aspect panel but also because of the included hood, which shades the top and the sides of the screen from light that can cause glare or subtly alter colours and sha...
0%
Brand Image Article code product Stock Price from
LaCie

LaCie 321 LCD Monitor - Refurbished computer monitor 21.3" 1600 x 1200 pixels Black
(show image)
130736R 321 LCD Monitor - Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 321 LCD Monitor with blue eye colorimeter computer monitor 21.3" 1600 x 1200 pixels Black
(show image)
130737 321 LCD Monitor with blue eye colorimeter 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 320 LCD-monitor computer monitor 20" 1600 x 1200 pixels Black
(show image)
130734 320 LCD-monitor 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 319 LCD-monitor computer monitor 19" 1280 x 1024 pixels Black
(show image)
130732 319 LCD-monitor 0.00
(excl. VAT)
0 (incl. VAT)