location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Labtec Check ‘Labtec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulse 386
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000041
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Labtec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Labtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W :
The short editorial description of Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W

Pulse 386
More>>>
Short summary description Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W:
This short summary of the Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Labtec Pulse 386, 2.1 channels, 17 W, 34 W, 80 dB, 8 W, 9 W

Long summary description Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W:
This is an auto-generated long summary of Labtec Pulse 386 speaker set 17 W 2.1 channels 8 W based on the first three specs of the first five spec groups.

Labtec Pulse 386. Audio output channels: 2.1 channels, RMS rated power: 17 W, Peak Music Power Output (PMPO): 34 W. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 8 W. Subwoofer RMS power: 9 W, Subwoofer dimensions (WxHxD): 7.28 x 5.71 x 5.31" (185 x 145 x 135 mm)

Country Distributor
United Kingdom 1 distributor(s)