location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
La Sommelière Check ‘La Sommelière’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIP265V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIP265V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5703189268715
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘La Sommelière’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by La Sommelière: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:18
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
La Sommelière VIP265V user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 265 bottle(s) Number of temperature zones: 3 Black, Silver
  • - Number of shelves: 4 Number of doors: 1
  • - 42 dB
  • - 179 kWh
  • - LED Built-in display Interior light
More>>>
Short summary description La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s):
This short summary of the La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

La Sommelière VIP265V, Freestanding, 265 bottle(s), Interior light, SN-ST, Black, Silver

Long summary description La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s):
This is an auto-generated long summary of La Sommelière VIP265V wine cooler Freestanding Black, Silver 265 bottle(s) based on the first three specs of the first five spec groups.

La Sommelière VIP265V. Appliance placement: Freestanding, Housing color: Black, Silver, Inner color: Black. Bottles capacity: 265 bottle(s), Climate class: SN-ST, Noise level: 42 dB. Control type: Touch, Display type: LED, Lamp type: LED. Annual energy consumption: 179 kWh. Width: 27.6" (700 mm), Depth: 28.1" (715 mm), Height: 65" (1650 mm)