location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1120DN 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1120DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B12LYN0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-1120DN 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50.000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Long product name KYOCERA FS-1120DN 600 x 600 DPI A4 :
The short editorial description of KYOCERA FS-1120DN 600 x 600 DPI A4

FS-1120DN, 30ppm, 600x600dpi, 32MB, USB, 525W
More>>>
KYOCERA FS-1120DN 600 x 600 DPI A4:
The official marketing text of KYOCERA FS-1120DN 600 x 600 DPI A4 as supplied by the manufacturer

FS-1120DN
Made to be your dependable partner:

- Up to 30 pages per minute in A4;
- Standard duplex functionality for double-sided printing;
- Max. paper capacity of up to 550 sheets;
- PowerPC 405F5 / 360 MHZ, up to 544 MB RAM;
- Compact design, robust and dependable;
- Highly reliable thanks to long-life components;
- Silent mode regulation;
- Exceptionally low printing costs.

Short summary description KYOCERA FS-1120DN 600 x 600 DPI A4:
This short summary of the KYOCERA FS-1120DN 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1120DN, Laser, 600 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-1120DN 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1120DN 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1120DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50.000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product color: Gray, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
19 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
50.000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
550 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
PowerPC 405F5
Processor frequency
360 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product color *
Gray, White
Display
No
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
525 W
Power consumption (standby)
7.3 W
Power consumption (PowerSave)
4.4 W
Energy Star Typical Electricity Consumption (TEC)
2.1 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
26.5 lbs (12 kg)
Dimensions (WxDxH)
14.8 x 15.5 x 9.84" (375 x 393 x 250 mm)
Other features
Mac compatibility
Yes
Power requirements
AC 220 - 240 V, 50/60 Hz
Toner cartridge
TK-160
Compatible operating systems
Windows, Mac OS X 10.2+, Unix, Linux
Emulations
PCL 6, PCL5e
Recommended monthly print volume
2.700 pages
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 13:17:59
Uk has collected 6 expert reviews for KYOCERA FS-1120DN 600 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-26 13:17:59
Kyocera is known for office laser printers (and, rather oddly, for its ceramic knives, but those don’t concern us here), but its FS-1120D is designed for home users.Like most laser printers at this price it will print in black and white only, so it’s n...
Good Reasonably compact; fast print speeds; easy to set up...
Bad Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
Bottom line A slightly expensive but fast and good-quality home laser printer...
80%
v3.co.uk
Updated:
2015-06-26 13:17:59
Kyocera is known for office laser printers (and, rather oddly, for its ceramic knives, but those don’t concern us here), but its FS-1120D is designed for home users.Like most laser printers at this price it will print in black and white only, so it’s n...
Good Reasonably compact; fast print speeds; easy to set up...
Bad Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
Bottom line A slightly expensive but fast and good-quality home laser printer Good points Reasonably compact; fast print speeds; easy to set up Bad points Extremely confusing manual; status lights can be hard to fathom; more expensive than some rivals...
80%
trustedreviews.com
Updated:
2015-06-26 13:17:59
Kyocera Mita has a strong range of mono laser printers, intended for all levels of business use and well known for their long-life photoconductor drums, which generally make them very cheap to run. The FS-1120D sits towards the lower end of the range, but...
70%